Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.56
|
837
in stock
|
Buy Now | |
Texas Instruments
from US$1.22
|
95,755
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.31
|
1,781
in stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
923
in stock
|
Buy Now | |
element14
from US$3.75
|
923
in stock
|
Buy Now | |
Farnell
from US$3.25
|
923
in stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
230
in stock
|
Buy Now | |
Schukat Electronic
from US$1.93
|
125
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 8MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | 5V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Product Range | - |
Single SoundPlus&trade | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op-Amp Hi-Perf Audio | Newark Electronics |
IC, OP-AMP HI-PERF AUDIO | element14 |
Single audio op-amp,OPA134PA 5mA DIP8 | RS |
Op-Amp Audio 8MHz 20V/us DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a OPA134PA?
Additional datasheets, footprints and schematics for OPA134PA are listed on our Part Details page. You can also find images and similar parts to OPA134PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA134PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA134PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA134PA fall under?
The OPA134PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA134PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA134PA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA134PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA134PA have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA134PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA134PA often in real-time on the comparison pages.
What if I can't find stock of OPA134PA?
You can fill out our help required form which you can use to request a quote for OPA134PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.