Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
562
in stock
|
Buy Now | |
element14
from US$2.55
|
562
in stock
|
Buy Now | |
Farnell
from US$2.53
|
562
in stock
|
Buy Now | |
Texas Instruments
from US$1.45
|
375
in stock
|
Buy Now | |
Chip One Stop
from US$2.21
|
261
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.67
|
12
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | 9V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 9V to 36V |
Op Amp Type | General Purpose |
Op-Amp, 4Mhz, 10V/Us, Soic-8 | Newark Electronics |
OP-AMP, 4MHZ, 10V/US, SOIC-8 | element14 |
Single, 4-MHz, 50-pA bias current, 750-µA power, FET operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Single SMT op-amp,OPA131UA 4MHz SO8 | RS |
Where can I find additional details, specifications and documents for a OPA131UA .?
Additional datasheets, footprints and schematics for OPA131UA . are listed on our Part Details page. You can also find images and similar parts to OPA131UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA131UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA131UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA131UA . fall under?
The OPA131UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA131UA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA131UA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA131UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA131UA . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Texas Instruments and Chip One Stop have stock available or on a lead time for OPA131UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA131UA . often in real-time on the comparison pages.
What if I can't find stock of OPA131UA .?
You can fill out our help required form which you can use to request a quote for OPA131UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.