Bandwidth | 1, 1MHz |
---|---|
No. of Amplifiers | 1 Amplifier |
Slew Rate | 2V/ s |
Supply Voltage Range | 2.25V to 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40 C |
Packaging | Each |
Single, 1-MHz, 20-pA bias current, 530-µA power, FET operational amplifier | Texas Instruments |
OP Amp Single GP ±18V 8-Pin SOIC | Component Sense |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, Fet I/P, Smd, Soic8, 130 | Newark Electronics |
Op-Amp LP FET-Inp 1MHz 2V/us SO8 | Schukat Electronic |
OP Amp Single GP ±18V 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a OPA130UA?
Additional datasheets, footprints and schematics for OPA130UA are listed on our Part Details page. You can also find images and similar parts to OPA130UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA130UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA130UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA130UA fall under?
The OPA130UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA130UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA130UA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA130UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA130UA have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA130UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA130UA often in real-time on the comparison pages.
What if I can't find stock of OPA130UA?
You can fill out our help required form which you can use to request a quote for OPA130UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.