Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
No. of Pins | 2Pins |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Wavelength of Peak Sensitivity | 890nm |
Angle of Half Sensitivity ± | - |
Dark Current | 1000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
MSL | - |
PHOTODIODE, PLASTIC, T-1, 3/4 | Farnell |
Diode, Photo, 890Nm | Newark Electronics |
OP999 Series 5 mm 890 nm 100 mW PIN Silicon Photodiode Through Hole - T-1 3/4 | Future Electronics |
Photodiode Plastic T 1-3/4 | Optek (TT Electronics) OP999 | RS Americas |
DIODE, PHOTO, 890NM | element14 |
Photodiodes Narrow Rcvng Angle 935nm | Sager |
Where can I find additional details, specifications and documents for a OP999?
Additional datasheets, footprints and schematics for OP999 are listed on our Part Details page. You can also find images and similar parts to OP999 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP999 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP999 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP999 fall under?
The OP999 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OP999 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP999 you can contact the distributor directly for product support, shipping queries etc.
Is the OP999 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP999 have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for OP999.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP999 often in real-time on the comparison pages.
What if I can't find stock of OP999?
You can fill out our help required form which you can use to request a quote for OP999 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.