Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.60
|
1,033
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
1,033
in stock
|
Buy Now | |
element14
from US$3.14
|
1,033
in stock
|
Buy Now | |
Future Electronics
from US$2.70
|
-
|
Buy Now | |
RS Americas
from US$2.56
|
-
|
Buy Now | |
TTI Europe
from US$2.56
|
-
|
Buy Now | |
Sager
from US$3.22
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | - |
Wavelength of Peak Sensitivity | 890nm |
Angle of Half Sensitivity ± | - |
Dark Current | 0.01µA |
Operating Temperature Min | -65°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
OP900 Series 850 nm 50 mW Viewing Angle 35â–‘ Through Hole Photodiode | Future Electronics |
Photodiode Silicon Pn Junction | Optek (TT Electronics) OP900SL | RS Americas |
Photodiodes PN PHOTODIODE | Sager |
Where can I find additional details, specifications and documents for a OP900SL?
Additional datasheets, footprints and schematics for OP900SL are listed on our Part Details page. You can also find images and similar parts to OP900SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP900SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP900SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP900SL fall under?
The OP900SL is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OP900SL when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP900SL you can contact the distributor directly for product support, shipping queries etc.
Is the OP900SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP900SL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OP900SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP900SL often in real-time on the comparison pages.
What if I can't find stock of OP900SL?
You can fill out our help required form which you can use to request a quote for OP900SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.