Status: | Production |
---|---|
Series: | OP400 |
RoHS: | Compliant |
Prices starting from US$6.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.99
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$6.73
|
391
in stock
|
Buy Now | |
Analog Devices
from US$7.32
|
141
in stock
|
Buy Now | |
Newark Electronics
from US$11.35
|
42
in stock
|
Buy Now | |
element14
from US$11.51
|
42
in stock
|
Buy Now | |
Farnell
from US$10.75
|
42
in stock
|
Buy Now | |
Richardson RFPD
from US$9.74
|
-
|
Buy Now |
Low input offset voltage: 150 μV maximum |
Low offset voltage drift over –55°C to +125°C: |
1.2 μV/°C maximum |
Low supply current (per amplifier): |
725 μA maximum |
High open-loop gain: 5000 V/mV minimum |
Input bias current: 3 nA maximum |
Low noise voltage density: 11 nV/√Hz at 1 kHz |
Stable with large capacitive loads: |
10 nF typical |
Available in die form |
Quad precision op amp,OP400GS SO16 | RS |
SOL-16 MARKED AS "OP400G" | Analog Devices |
Op-Amp, 500Khz, 0 To 70Deg C, Wsoic-16 | Newark Electronics |
OP-AMP, 500KHZ, 0 TO 70DEG C, WSOIC-16 | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP400GSZ?
Additional datasheets, footprints and schematics for OP400GSZ are listed on our Part Details page. You can also find images and similar parts to OP400GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP400GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP400GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP400GSZ fall under?
The OP400GSZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to OP400GSZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP400GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP400GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP400GSZ have stock available?
Authorised distributors including Chip One Stop, RS, Analog Devices, Newark Electronics and element14 have stock available or on a lead time for OP400GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP400GSZ often in real-time on the comparison pages.
What if I can't find stock of OP400GSZ?
You can fill out our help required form which you can use to request a quote for OP400GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.