Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
-
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
element14
from US$0.96
|
-
|
Buy Now | |
Distrelec
from US$1.00
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
Sager
from US$0.98
|
-
|
Buy Now | |
Farnell
from US$0.94
|
-
|
Buy Now |
Viewing Angle | 100° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 4V |
Rise Time | 500ns |
Fall Time tf | 250ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
External Length / Height | 7.62mm |
Head Diameter | 4.95mm |
Lead Length | 19.05mm |
Lead Spacing | 2.54mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 5V |
Peak Pulse Current Ippm | 5A |
Peak Wavelength | 890nm |
Radiometric Power Min | 210mW |
Reverse Leakage Current Max | 10µA |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Infrared T-1¾ LED 890nm 50° OP290A | RS |
Infrared Emitter, 150 Ma, 500 Ns, 250 Ns, 100 , 4 V, -40 C Rohs Compliant: Yes |Tt Electronics/optek Technology OP290A | Newark Electronics |
890 nm Viewing Angle 50â–‘ 5 A Plastic Infrared Emitting Diode - T-1 3/4 | Future Electronics |
Infrared Emitter, Gaas Diode, 890 NM, 210.0 mW/cm2, T-1 3/4 | Optek (TT Electronics) OP290A | RS Americas |
Optek IR-LED 890nm 5mm T-1 3/4 | Distrelec |
Infrared Emitters - High Power IR EMITTING DIODE | Sager |
INFRARED EMITTER, 890NM, T-1 3/4 | Farnell |
Where can I find additional details, specifications and documents for a OP290A?
Additional datasheets, footprints and schematics for OP290A are listed on our Part Details page. You can also find images and similar parts to OP290A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP290A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP290A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP290A fall under?
The OP290A is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP290A when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP290A you can contact the distributor directly for product support, shipping queries etc.
Is the OP290A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP290A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for OP290A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP290A often in real-time on the comparison pages.
What if I can't find stock of OP290A?
You can fill out our help required form which you can use to request a quote for OP290A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.