Status: | Production |
---|---|
Series: | OP282 |
RoHS: | Compliant |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.71
|
2,784
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
227
in stock
|
Buy Now | |
element14
from US$2.20
|
227
in stock
|
Buy Now | |
Farnell
from US$2.22
|
227
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.93
|
98
in stock
|
Buy Now | |
Analog Devices
from US$1.59
|
5
in stock
|
Buy Now | |
Richardson RFPD
from US$2.08
|
-
|
Buy Now |
High Slew Rate: 9 V/µs |
Wide Bandwidth: 4 MHz |
Low Supply Current: 250 µA/Amplifier |
Low Offset Voltage: 3 mV |
Low Bias Current: 100 pA |
Fast Settling Time |
Common-Mode Range Includes V+ |
Unity Gain Stable |
Op-Amp, 4Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 4MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
DUAL LOW PWR OP AMP IC | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP282GSZ?
Additional datasheets, footprints and schematics for OP282GSZ are listed on our Part Details page. You can also find images and similar parts to OP282GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP282GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP282GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP282GSZ fall under?
The OP282GSZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to OP282GSZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP282GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP282GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP282GSZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for OP282GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP282GSZ often in real-time on the comparison pages.
What if I can't find stock of OP282GSZ?
You can fill out our help required form which you can use to request a quote for OP282GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.