Status: | Production |
---|---|
Series: | OP275 |
RoHS: | Compliant |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.37
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.84
|
1,142
in stock
|
Buy Now | |
Analog Devices
from US$2.39
|
924
in stock
|
Buy Now | |
Newark Electronics
from US$2.94
|
702
in stock
|
Buy Now | |
element14
from US$2.29
|
702
in stock
|
Buy Now | |
Farnell
from US$2.21
|
702
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.27
|
120
in stock
|
Buy Now |
Excellent Sonic Characteristics |
Low Noise: 6 nV/√Hz |
Low Distortion: 0.0006% |
High Slew Rate: 22 V/µs |
Wide Bandwidth: 9 MHz |
Low Supply Current: 5 mA |
Low Offset Voltage: 1 mV |
Low Offset Current: 2 nA |
Unity Gain Stable |
SOIC-8 Package |
PDIP-8 Package |
DUAL BUTLER AMPLIFIER IC | Analog Devices |
Op-Amp, 9Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 9MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a OP275GSZ-REEL7?
Additional datasheets, footprints and schematics for OP275GSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to OP275GSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP275GSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP275GSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP275GSZ-REEL7 fall under?
The OP275GSZ-REEL7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP275GSZ-REEL7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP275GSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the OP275GSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP275GSZ-REEL7 have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP275GSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP275GSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of OP275GSZ-REEL7?
You can fill out our help required form which you can use to request a quote for OP275GSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.