Status: | Production |
---|---|
Series: | OP275 |
RoHS: | Compliant |
Prices starting from US$3.37
Excellent Sonic Characteristics |
Low Noise: 6 nV/√Hz |
Low Distortion: 0.0006% |
High Slew Rate: 22 V/µs |
Wide Bandwidth: 9 MHz |
Low Supply Current: 5 mA |
Low Offset Voltage: 1 mV |
Low Offset Current: 2 nA |
Unity Gain Stable |
SOIC-8 Package |
PDIP-8 Package |
DUAL BUTLER AMPLIFIER IC | Analog Devices |
Op-Amp, 9Mhz, -40 To 85Degc, Dip-8 | Newark Electronics |
OP-AMP, 9MHZ, -40 TO 85DEGC, DIP-8 | element14 |
2xOp-Amp Audio bip/JFET DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a OP275GPZ?
Additional datasheets, footprints and schematics for OP275GPZ are listed on our Part Details page. You can also find images and similar parts to OP275GPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP275GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP275GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP275GPZ fall under?
The OP275GPZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP275GPZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP275GPZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP275GPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP275GPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for OP275GPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP275GPZ often in real-time on the comparison pages.
What if I can't find stock of OP275GPZ?
You can fill out our help required form which you can use to request a quote for OP275GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.