Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.19
|
2,373
in stock
|
Buy Now | |
Chip One Stop
from US$2.78
|
2,373
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
-
|
Buy Now | |
Future Electronics
from US$3.40
|
-
|
Buy Now | |
RS Americas
from US$2.83
|
-
|
Buy Now | |
element14
from US$3.38
|
-
|
Buy Now | |
TTI Europe
from US$2.88
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Viewing Angle | 18° |
---|---|
Diode Case Style | TO-46 |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 2V |
Rise Time | 500ns |
Fall Time tf | 250ns |
Operating Temperature Min | -65°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
External Length / Height | 6.77mm |
Head Diameter | 4.65mm |
Lead Length | 12.7mm |
Lead Spacing | 2.54mm |
No. of Pins | 2Pins |
Operating Temperature Range | -65°C to +125°C |
PIV Max | 2V |
Peak Pulse Current Ippm | 10A |
Peak Wavelength | 890nm |
Radiometric Power | 10mW |
Reverse Leakage Current Max | 100µA |
Storage Temperature Max | 150°C |
Storage Temperature Min | -65°C |
Infrared LED 4.645mm 1-Element 890nm | Rapid Electronics |
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole | Newark Electronics |
OP233 Series 890 nm 18â–‘ 100 mA GaAIAS Hermetic Infrared Emitting Diode - TO-46 | Future Electronics |
Infrared Emitter, Gaas Diode, 890 NM, 3.0 mW/cm2, TO-46 | Optek (TT Electronics) OP233 | RS Americas |
INFRARED EMITTER, 890 NM, TO-46 | element14 |
Infrared Emitters Infrared 890nm | Sager |
Where can I find additional details, specifications and documents for a OP233?
Additional datasheets, footprints and schematics for OP233 are listed on our Part Details page. You can also find images and similar parts to OP233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP233 fall under?
The OP233 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP233 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP233 you can contact the distributor directly for product support, shipping queries etc.
Is the OP233 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP233 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for OP233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP233 often in real-time on the comparison pages.
What if I can't find stock of OP233?
You can fill out our help required form which you can use to request a quote for OP233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.