Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 50° |
---|---|
Diode Case Style | TO-46 |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 2V |
Rise Time | 500ns |
Fall Time tf | 250ns |
Operating Temperature Min | -65°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Operating Temperature Range | -65°C to +125°C |
Peak Wavelength | 890nm |
Infrared Emitter, 890 Nm, To-46 | Newark Electronics |
INFRARED EMITTER, 890 NM, TO-46 | element14 |
Emitter Ir 890NM 100mA TO-46 | Optek (TT Electronics) OP232W | RS Americas |
Infrared Emitters Infrared 890nm | Sager |
Where can I find additional details, specifications and documents for a OP232W?
Additional datasheets, footprints and schematics for OP232W are listed on our Part Details page. You can also find images and similar parts to OP232W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP232W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP232W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP232W fall under?
The OP232W is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP232W when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP232W you can contact the distributor directly for product support, shipping queries etc.
Is the OP232W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP232W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for OP232W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP232W often in real-time on the comparison pages.
What if I can't find stock of OP232W?
You can fill out our help required form which you can use to request a quote for OP232W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.