Status: | Production |
---|---|
Series: | OP177 |
RoHS: | Compliant |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
4,235
in stock
|
Buy Now | |
Schukat Electronic
from US$1.06
|
5,670
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
874
in stock
|
Buy Now | |
Analog Devices
from US$1.54
|
635
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
168
in stock
|
Buy Now | |
element14
from US$1.51
|
168
in stock
|
Buy Now | |
Farnell
from US$1.43
|
168
in stock
|
Buy Now | |
Richardson RFPD
from US$1.43
|
-
|
Buy Now |
Ultralow offset voltage |
TA = 25°C, 25 μV maximum |
Outstanding offset voltage drift 0.3 μV/°C maximum |
Excellent open-loop gain and gain linearity |
12 V/μV typical |
CMRR: 130 dB minimum |
PSRR: 115 dB minimum |
Low supply current 2.0 mA maximum |
Fits industry-standard precision operational amplifier sockets |
Op-Amp Ultraprecis. SO8 | Schukat Electronic |
OP177G ON 7 INCH REEL IC | RS |
Op-Amp, 600Khz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 600KHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP177GSZ-REEL7?
Additional datasheets, footprints and schematics for OP177GSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to OP177GSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP177GSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP177GSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP177GSZ-REEL7 fall under?
The OP177GSZ-REEL7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP177GSZ-REEL7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP177GSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the OP177GSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP177GSZ-REEL7 have stock available?
Authorised distributors including Schukat Electronic, RS, Chip One Stop, Analog Devices and Newark Electronics have stock available or on a lead time for OP177GSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP177GSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of OP177GSZ-REEL7?
You can fill out our help required form which you can use to request a quote for OP177GSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.