Status: | Production |
---|---|
Series: | OP177 |
RoHS: | Compliant |
Prices starting from US$6.63
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.76
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$6.73
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.78
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$8.07
|
-
|
Buy Now | |
element14
from US$7.19
|
-
|
Buy Now | |
Schukat Electronic
from US$17.16
|
-
|
Buy Now | |
Farnell
from US$6.63
|
-
|
Buy Now |
Ultralow offset voltage |
TA = 25°C, 25 μV maximum |
Outstanding offset voltage drift 0.3 μV/°C maximum |
Excellent open-loop gain and gain linearity |
12 V/μV typical |
CMRR: 130 dB minimum |
PSRR: 115 dB minimum |
Low supply current 2.0 mA maximum |
Fits industry-standard precision operational amplifier sockets |
ULTRA-PRECISION OP AMP IC | Analog Devices |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, 600Khz, -40 To 85Deg C, Dip-8 | Newark Electronics |
OP-AMP, 600KHZ, -40 TO 85DEG C, DIP-8 | element14 |
Op-Amp Ultraprecis. DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a OP177FPZ?
Additional datasheets, footprints and schematics for OP177FPZ are listed on our Part Details page. You can also find images and similar parts to OP177FPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP177FPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP177FPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP177FPZ fall under?
The OP177FPZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP177FPZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP177FPZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP177FPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP177FPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for OP177FPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP177FPZ often in real-time on the comparison pages.
What if I can't find stock of OP177FPZ?
You can fill out our help required form which you can use to request a quote for OP177FPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.