Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 600kHz |
Slew Rate | 0.17V/µs |
Supply Voltage Range | ± 3V to ± 22V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 3V to ± 22V |
Amplifier Type | Low Offset Voltage |
Base Number | 7 |
Gain Bandwidth | 0.5MHz |
IC Generic Number | 07 |
Input Offset Drift Max | 1.5µV/°C |
Input Offset Voltage Max | 150µV |
Logic Function Number | 07 |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 22V |
Supply Voltage Min | 3V |
IC, OP AMP, LOW OFFSET, DIP8 | element14 |
Where can I find additional details, specifications and documents for a OP07CN?
Additional datasheets, footprints and schematics for OP07CN are listed on our Part Details page. You can also find images and similar parts to OP07CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP07CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP07CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP07CN fall under?
The OP07CN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OP07CN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP07CN you can contact the distributor directly for product support, shipping queries etc.
Is the OP07CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP07CN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for OP07CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP07CN often in real-time on the comparison pages.
What if I can't find stock of OP07CN?
You can fill out our help required form which you can use to request a quote for OP07CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.