Status: | Unknown |
---|---|
Series: | ON Series |
RoHS: | Unknown |
Prices starting from US$60.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$60.61
|
No stock
|
Buy Now |
Switch Operation | Off-On |
---|---|
Contact Configuration | 3PST |
Product Range | ON Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Screw |
Contact Current Max | 25A |
Contact Voltage AC Nom | 400V |
Contact Voltage DC Nom | - |
Angle of Throw | 90° |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ONA3EKB?
Additional datasheets, footprints and schematics for ONA3EKB are listed on our Part Details page. You can also find images and similar parts to ONA3EKB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ONA3EKB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ONA3EKB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ONA3EKB fall under?
The ONA3EKB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ONA3EKB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ONA3EKB you can contact the distributor directly for product support, shipping queries etc.
Is the ONA3EKB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ONA3EKB have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ONA3EKB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ONA3EKB often in real-time on the comparison pages.
What if I can't find stock of ONA3EKB?
You can fill out our help required form which you can use to request a quote for ONA3EKB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.