Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Arduino & BeagleBoneBlack Development Boards |
Kit Contents | NFC Compliant Expansion Board PCB & MIFARE Ultralight EV1 Card |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | NFC Controller Board |
NFC CONTROLLER BOARD, ARDUINO/BBB | element14 |
Nfc Dev Kit, Raspberry Pi & Beaglebone | Newark Electronics |
Where can I find additional details, specifications and documents for a OM5577/PN7120SM?
Additional datasheets, footprints and schematics for OM5577/PN7120SM are listed on our Part Details page. You can also find images and similar parts to OM5577/PN7120SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OM5577/PN7120SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OM5577/PN7120SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OM5577/PN7120SM fall under?
The OM5577/PN7120SM is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to OM5577/PN7120SM when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OM5577/PN7120SM you can contact the distributor directly for product support, shipping queries etc.
Is the OM5577/PN7120SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OM5577/PN7120SM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for OM5577/PN7120SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OM5577/PN7120SM often in real-time on the comparison pages.
What if I can't find stock of OM5577/PN7120SM?
You can fill out our help required form which you can use to request a quote for OM5577/PN7120SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.