Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | NT3H2111/2211 |
Application Sub Type | NTAG I2C Plus Connected Tag |
Kit Contents | NTAG I2C plus Explorer Kit NT3H1101/2211 |
RoHS Compliant | Yes |
NFC FLEX ANTENNA, I2C, CLASS 4/5/6 | Farnell |
Explorer Kit, Ntag I2C Plus Conn Tag | Newark Electronics |
Where can I find additional details, specifications and documents for a OM5569/NT322FM?
Additional datasheets, footprints and schematics for OM5569/NT322FM are listed on our Part Details page. You can also find images and similar parts to OM5569/NT322FM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OM5569/NT322FM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OM5569/NT322FM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OM5569/NT322FM fall under?
The OM5569/NT322FM is listed under Development Boards, Evaluation Tools > RF / Wireless Development Kits > RF Development Tools.
Can I view similar or alternative parts?
You can view similar parts to OM5569/NT322FM when available in the RF Development Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OM5569/NT322FM you can contact the distributor directly for product support, shipping queries etc.
Is the OM5569/NT322FM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OM5569/NT322FM have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for OM5569/NT322FM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OM5569/NT322FM often in real-time on the comparison pages.
What if I can't find stock of OM5569/NT322FM?
You can fill out our help required form which you can use to request a quote for OM5569/NT322FM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.