Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger Probe |
---|---|
Silicon Family Name | LPC1100 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0, Cortex-M4 |
Kit Contents | LPCXpresso LPC-Link2 Stand Alone Debug Adapter Board |
RoHS Compliant | NA |
LPCXpresso LPC-Link2 Stand Alone Debug Adapter Board / Eval Board for LPC4370 | Future Electronics |
LPCXpresso LPC-Link2 Stand Alone Debug Adapter | Avnet America |
LPC-LINK2, GENERAL PURPOSE | element14 |
Lpc-Link2, Stand-Alone Debug Probe | Newark Electronics |
Where can I find additional details, specifications and documents for a OM13054UL?
Additional datasheets, footprints and schematics for OM13054UL are listed on our Part Details page. You can also find images and similar parts to OM13054UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OM13054UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OM13054UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OM13054UL fall under?
The OM13054UL is listed under Development Boards, Evaluation Tools > Debuggers, Emulators, JTAG Tools & Accessories > Debuggers, Emulators & JTAG Tools.
Can I view similar or alternative parts?
You can view similar parts to OM13054UL when available in the Debuggers, Emulators & JTAG Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OM13054UL you can contact the distributor directly for product support, shipping queries etc.
Is the OM13054UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OM13054UL have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for OM13054UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OM13054UL often in real-time on the comparison pages.
What if I can't find stock of OM13054UL?
You can fill out our help required form which you can use to request a quote for OM13054UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.