Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | EM773 |
Kit Application Type | Power Management |
Application Sub Type | Energy Meter |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Energy Meter Board, Cortex-M0, | Newark Electronics |
Where can I find additional details, specifications and documents for a OM13006?
Additional datasheets, footprints and schematics for OM13006 are listed on our Part Details page. You can also find images and similar parts to OM13006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OM13006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OM13006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OM13006 fall under?
The OM13006 is listed under Development Boards, Evaluation Tools > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to OM13006 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OM13006 you can contact the distributor directly for product support, shipping queries etc.
Is the OM13006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OM13006 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OM13006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OM13006 often in real-time on the comparison pages.
What if I can't find stock of OM13006?
You can fill out our help required form which you can use to request a quote for OM13006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.