Status: | Unknown |
---|---|
Series: | SMD OSA 330 Series |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
LED Mounting | SMD |
LED Case Size | 1206 (3216 Metric) |
Forward Current If | 20mA |
Forward Voltage | 3.7V |
Wavelength Typ | 460nm |
Luminous Intensity | 140mcd |
Viewing Angle | 40° |
Lens Shape | Dome |
Product Range | SMD OSA 330 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | 1.5mm |
Dominant Wavelength | 460nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 3.8V |
LED / Lamp Size | 1206 |
LED Type | Standard |
Luminous Intensity Typ | 140mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Led, Blue, 1.5Mm, 140Mcd, 460Nm | Newark Electronics |
LED, 1206, LENSED, BLU | element14 |
Where can I find additional details, specifications and documents for a OLS 330 MB 460?
Additional datasheets, footprints and schematics for OLS 330 MB 460 are listed on our Part Details page. You can also find images and similar parts to OLS 330 MB 460 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OLS 330 MB 460 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OLS 330 MB 460 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OLS 330 MB 460 fall under?
The OLS 330 MB 460 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to OLS 330 MB 460 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OLS 330 MB 460 you can contact the distributor directly for product support, shipping queries etc.
Is the OLS 330 MB 460 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OLS 330 MB 460 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OLS 330 MB 460.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OLS 330 MB 460 often in real-time on the comparison pages.
What if I can't find stock of OLS 330 MB 460?
You can fill out our help required form which you can use to request a quote for OLS 330 MB 460 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.