Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | SMD |
LED Case Size | - |
Forward Current If | 20mA |
Forward Voltage | 2.4V |
Wavelength Typ | 561nm |
Luminous Intensity | 60mcd |
Viewing Angle | 40° |
Lens Shape | Dome |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
LED GREEN 60MCD 561NM | Rapid Electronics |
Led, Green, 561 Nm, 2.4 V, 20 Ma, 60 Mcd Rohs Compliant: Yes |Osa Opto Light OLS-330-HPG-T | Newark Electronics |
LED, GREEN, 60MCD, 561NM | Farnell |
Where can I find additional details, specifications and documents for a OLS-330-HPG-T?
Additional datasheets, footprints and schematics for OLS-330-HPG-T are listed on our Part Details page. You can also find images and similar parts to OLS-330-HPG-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OLS-330-HPG-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OLS-330-HPG-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OLS-330-HPG-T fall under?
The OLS-330-HPG-T is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to OLS-330-HPG-T when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OLS-330-HPG-T you can contact the distributor directly for product support, shipping queries etc.
Is the OLS-330-HPG-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OLS-330-HPG-T have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for OLS-330-HPG-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OLS-330-HPG-T often in real-time on the comparison pages.
What if I can't find stock of OLS-330-HPG-T?
You can fill out our help required form which you can use to request a quote for OLS-330-HPG-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.