Status: | Unknown |
---|---|
Series: | SMD OSA 330 Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | SMD |
LED Case Size | - |
Forward Current If | 20mA |
Forward Voltage | 3.3V |
Wavelength Typ | 525nm |
Luminous Intensity | 2.4cd |
Viewing Angle | 40° |
Lens Shape | Dome |
Product Range | SMD OSA 330 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Led, Green, 2.4Cd, 525Nm | Newark Electronics |
LED, GREEN, 2400MCD, LENS, SMD | element14 |
Where can I find additional details, specifications and documents for a OLS-330GC525-X-T?
Additional datasheets, footprints and schematics for OLS-330GC525-X-T are listed on our Part Details page. You can also find images and similar parts to OLS-330GC525-X-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OLS-330GC525-X-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OLS-330GC525-X-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OLS-330GC525-X-T fall under?
The OLS-330GC525-X-T is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to OLS-330GC525-X-T when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OLS-330GC525-X-T you can contact the distributor directly for product support, shipping queries etc.
Is the OLS-330GC525-X-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OLS-330GC525-X-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OLS-330GC525-X-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OLS-330GC525-X-T often in real-time on the comparison pages.
What if I can't find stock of OLS-330GC525-X-T?
You can fill out our help required form which you can use to request a quote for OLS-330GC525-X-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.