Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Red |
---|---|
LED Mounting | SMD |
Bulb Size | 1.6mm x 2mm |
Viewing Angle | - |
Lens Shape | Rectangular |
Forward Current / Colour | R 2mA G 2mA |
Luminous Intensity / Colour | R 2mcd G 1.2mcd |
Forward Voltage / Colour | R 1.8V G 1.9V |
Wavelength / Colour | R 655nm G 572nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2019) |
Led, 1.6Mm X 2Mm, Green, Red, R 2Mcd, G 1.2Mcd, R 1.8V, G 1.9V, R 2Ma, G 2Ma Rohs Compliant: Yes |Osa Opto Light OLS 159 SR/G | Newark Electronics |
LED, 1206, RED/GRN | element14 |
Where can I find additional details, specifications and documents for a OLS 159 SR/G?
Additional datasheets, footprints and schematics for OLS 159 SR/G are listed on our Part Details page. You can also find images and similar parts to OLS 159 SR/G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OLS 159 SR/G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OLS 159 SR/G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OLS 159 SR/G fall under?
The OLS 159 SR/G is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to OLS 159 SR/G when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OLS 159 SR/G you can contact the distributor directly for product support, shipping queries etc.
Is the OLS 159 SR/G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OLS 159 SR/G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OLS 159 SR/G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OLS 159 SR/G often in real-time on the comparison pages.
What if I can't find stock of OLS 159 SR/G?
You can fill out our help required form which you can use to request a quote for OLS 159 SR/G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.