Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now |
LED Colour | Green |
---|---|
LED Mounting | SMD |
LED Case Size | 1206 (3216 Metric) |
Forward Current If | 20mA |
Forward Voltage | 2.25V |
Wavelength Typ | 572nm |
Luminous Intensity | 20mcd |
Viewing Angle | - |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | 1.6mm x 2mm |
Dominant Wavelength | 572nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.6V |
LED Type | Standard |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
LED, 1206, GRN/GRN | Farnell |
Where can I find additional details, specifications and documents for a OLS 152 SYG/SYG?
Additional datasheets, footprints and schematics for OLS 152 SYG/SYG are listed on our Part Details page. You can also find images and similar parts to OLS 152 SYG/SYG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OLS 152 SYG/SYG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OLS 152 SYG/SYG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OLS 152 SYG/SYG fall under?
The OLS 152 SYG/SYG is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to OLS 152 SYG/SYG when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OLS 152 SYG/SYG you can contact the distributor directly for product support, shipping queries etc.
Is the OLS 152 SYG/SYG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OLS 152 SYG/SYG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for OLS 152 SYG/SYG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OLS 152 SYG/SYG often in real-time on the comparison pages.
What if I can't find stock of OLS 152 SYG/SYG?
You can fill out our help required form which you can use to request a quote for OLS 152 SYG/SYG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.