Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Red |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 140° |
Lens Shape | - |
Forward Current / Colour | R 2mA G 2mA |
Luminous Intensity / Colour | R 8mcd G 5mcd |
Forward Voltage / Colour | R 1.9V G 2V |
Wavelength / Colour | HR 632nm HYG 572nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Led, Red/Green, Smd | Newark Electronics |
LED, RED / GREEN, SMD | element14 |
Where can I find additional details, specifications and documents for a OLS-136HR/HYG-XD-TU?
Additional datasheets, footprints and schematics for OLS-136HR/HYG-XD-TU are listed on our Part Details page. You can also find images and similar parts to OLS-136HR/HYG-XD-TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OLS-136HR/HYG-XD-TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OLS-136HR/HYG-XD-TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OLS-136HR/HYG-XD-TU fall under?
The OLS-136HR/HYG-XD-TU is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to OLS-136HR/HYG-XD-TU when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OLS-136HR/HYG-XD-TU you can contact the distributor directly for product support, shipping queries etc.
Is the OLS-136HR/HYG-XD-TU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OLS-136HR/HYG-XD-TU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OLS-136HR/HYG-XD-TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OLS-136HR/HYG-XD-TU often in real-time on the comparison pages.
What if I can't find stock of OLS-136HR/HYG-XD-TU?
You can fill out our help required form which you can use to request a quote for OLS-136HR/HYG-XD-TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.