Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Red |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Forward Current / Colour | R 70mA G 70mA |
Luminous Intensity / Colour | R 400mcd G 400mcd |
Forward Voltage / Colour | R 2.1V G 3.3V |
Wavelength / Colour | R 624nm G 525nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Led, Green, Red, R 400Mcd, G 400Mcd, 140 , R 2.1V, G 3.3V, R 70Ma, G 70Ma Rohs Compliant: Yes |Osa Opto Light OLS-130-MSD-GC525-T | Newark Electronics |
LED, 1206, RED/GREEN, 400MCD/400MCD | element14 |
Where can I find additional details, specifications and documents for a OLS-130-MSD-GC525-T?
Additional datasheets, footprints and schematics for OLS-130-MSD-GC525-T are listed on our Part Details page. You can also find images and similar parts to OLS-130-MSD-GC525-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OLS-130-MSD-GC525-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OLS-130-MSD-GC525-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OLS-130-MSD-GC525-T fall under?
The OLS-130-MSD-GC525-T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to OLS-130-MSD-GC525-T when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OLS-130-MSD-GC525-T you can contact the distributor directly for product support, shipping queries etc.
Is the OLS-130-MSD-GC525-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OLS-130-MSD-GC525-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OLS-130-MSD-GC525-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OLS-130-MSD-GC525-T often in real-time on the comparison pages.
What if I can't find stock of OLS-130-MSD-GC525-T?
You can fill out our help required form which you can use to request a quote for OLS-130-MSD-GC525-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.