Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red Yellow |
---|---|
LED Mounting | SMD |
Bulb Size | 1.8mm x 2mm |
Viewing Angle | - |
Lens Shape | Rectangular |
Forward Current / Colour | R 20mA Y 20mA |
Luminous Intensity / Colour | R 120mcd Y 150mcd |
Forward Voltage / Colour | R 2.1V Y 2V |
Wavelength / Colour | R 625nm Y 590nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Dominant Wavelength | 590nm |
Forward Voltage VF Max | 2.6V |
LED Type | Multicolour |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Led, 1206, Hi-Red/Yellow | Newark Electronics |
LED, 1206, HI-RED/YLW | element14 |
Where can I find additional details, specifications and documents for a OLS 130 HSD/ HY?
Additional datasheets, footprints and schematics for OLS 130 HSD/ HY are listed on our Part Details page. You can also find images and similar parts to OLS 130 HSD/ HY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OLS 130 HSD/ HY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OLS 130 HSD/ HY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OLS 130 HSD/ HY fall under?
The OLS 130 HSD/ HY is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to OLS 130 HSD/ HY when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OLS 130 HSD/ HY you can contact the distributor directly for product support, shipping queries etc.
Is the OLS 130 HSD/ HY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OLS 130 HSD/ HY have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OLS 130 HSD/ HY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OLS 130 HSD/ HY often in real-time on the comparison pages.
What if I can't find stock of OLS 130 HSD/ HY?
You can fill out our help required form which you can use to request a quote for OLS 130 HSD/ HY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.