Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 80W |
---|---|
Output Voltage Min | 750mV |
Output Voltage Max | 5.5V |
Output Current Max | 16A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DOSA SIP |
Input Voltage DC Min | 8.3V |
Input Voltage DC Max | 14V |
Height | 9.4mm |
Depth | 50.8mm |
Width | 12.7mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | EN FCC IEC UL |
Approvals & Standards | IEC UL |
DC / DC Converter Mounting | Through Hole |
Efficiency | 94% |
External Depth | 9.4mm |
External Length / Height | 12.7mm |
External Width | 50.8mm |
Input Voltage Max | 14V |
Input Voltage Min | 8.3V |
No. of Outputs | 1Outputs |
Output Current | 16A |
Output Voltage | 5.5V |
Power Rating | 80W |
Supply Voltage | 12V |
DC/DC conv.,PoL,8.3-14Vi,0.753-5.5Vo 16A | RS |
PSU, POL, SIP, 16A, 12 VIN, POS ON/OFF | Farnell |
Non Isolated Board Mount Dc/Dc Converter, Dosa, Sip, 80 W, 750 Mv, 5.5 V, 16 A, 8.3 V Rohs Compliant: Yes |Murata Power Solutions OKX-T/16-D12P-C | Newark Electronics |
Module DC-DC 1-OUT 0.7525V to 5.5V 16A 80W 11-Pin SIP | Avnet Asia |
Where can I find additional details, specifications and documents for a OKX-T/16-D12P-C?
Additional datasheets, footprints and schematics for OKX-T/16-D12P-C are listed on our Part Details page. You can also find images and similar parts to OKX-T/16-D12P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OKX-T/16-D12P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OKX-T/16-D12P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OKX-T/16-D12P-C fall under?
The OKX-T/16-D12P-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to OKX-T/16-D12P-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OKX-T/16-D12P-C you can contact the distributor directly for product support, shipping queries etc.
Is the OKX-T/16-D12P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OKX-T/16-D12P-C have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, Avnet Asia and Avnet Abacus have stock available or on a lead time for OKX-T/16-D12P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OKX-T/16-D12P-C often in real-time on the comparison pages.
What if I can't find stock of OKX-T/16-D12P-C?
You can fill out our help required form which you can use to request a quote for OKX-T/16-D12P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.