Status: | Unknown |
---|---|
Series: | OT Series |
RoHS: | Unknown |
For Use With | Switches OT16F to OT125F |
---|---|
IP / NEMA Rating | IP54 |
Product Range | OT Series |
Actuator Type | Padlockable with One Padlock |
Colour | Yellow-Red |
Legend | I-O and ON-OFF |
Panel Cutout Diameter | 22.5mm |
Spindle Diameter | 6mm |
Selector Switch Handle, 6.3Mm | Newark Electronics |
HANDLE,YEL/RED,IP54,OT16-125F | Farnell |
Where can I find additional details, specifications and documents for a OHYS3AH?
Additional datasheets, footprints and schematics for OHYS3AH are listed on our Part Details page. You can also find images and similar parts to OHYS3AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHYS3AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHYS3AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHYS3AH fall under?
The OHYS3AH is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to OHYS3AH when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHYS3AH you can contact the distributor directly for product support, shipping queries etc.
Is the OHYS3AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OHYS3AH have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for OHYS3AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHYS3AH often in real-time on the comparison pages.
What if I can't find stock of OHYS3AH?
You can fill out our help required form which you can use to request a quote for OHYS3AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.