Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Switches OT16FT to OT125FT |
---|---|
IP / NEMA Rating | IP54 |
Product Range | - |
Actuator Type | Padlockable with One Padlock |
Colour | Black |
Legend | I-O and ON-OFF |
Panel Cutout Diameter | 22.5mm |
Selector Handle NEMA 1 / IP54 Black Color Handle | ABB OHBS3PH | RS Americas |
Sel Handle Blk Door Mnt Snap On |Abb OHBS3PH | Newark Electronics |
HANDLE,BLACK,IP54,1 PADLOCK | Farnell |
Where can I find additional details, specifications and documents for a OHBS3PH?
Additional datasheets, footprints and schematics for OHBS3PH are listed on our Part Details page. You can also find images and similar parts to OHBS3PH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHBS3PH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHBS3PH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHBS3PH fall under?
The OHBS3PH is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to OHBS3PH when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHBS3PH you can contact the distributor directly for product support, shipping queries etc.
Is the OHBS3PH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OHBS3PH have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for OHBS3PH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHBS3PH often in real-time on the comparison pages.
What if I can't find stock of OHBS3PH?
You can fill out our help required form which you can use to request a quote for OHBS3PH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.