Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 8mm |
Panel Cutout Height | 16.51mm |
Panel Cutout Width | 23.37mm |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
RoHS Compliant | NA |
Component style LED voltmeter,200mV fsd | RS |
Voltage Meter | Newark Electronics |
Lascar OEM 1B-LED 3.5 Digit LED Voltmeter | Rapid Electronics |
Panel Meter, Volt, Electrical, LED, Range 200mVDC, 0.31" DigH, Accy +/-0.05% | Lascar Electronics OEM 1B-LED | RS Americas |
Where can I find additional details, specifications and documents for a OEM 1B-LED?
Additional datasheets, footprints and schematics for OEM 1B-LED are listed on our Part Details page. You can also find images and similar parts to OEM 1B-LED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OEM 1B-LED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OEM 1B-LED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OEM 1B-LED fall under?
The OEM 1B-LED is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to OEM 1B-LED when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OEM 1B-LED you can contact the distributor directly for product support, shipping queries etc.
Is the OEM 1B-LED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OEM 1B-LED have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for OEM 1B-LED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OEM 1B-LED often in real-time on the comparison pages.
What if I can't find stock of OEM 1B-LED?
You can fill out our help required form which you can use to request a quote for OEM 1B-LED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.