Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.60
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 8mm |
Panel Cutout Height | 16.51mm |
Panel Cutout Width | 23.37mm |
Supply Voltage Min | 7.5VDC |
Supply Voltage Max | 14VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 0.1% |
Display Area Height | 8mm |
Display Size | 17.8mm x 13.4mm |
Display Technology | LCD |
External Depth | 5.3mm |
External Length / Height | 16.4mm |
External Width | 23.4mm |
Full Scale Reading | 200mV |
Operating Temperature Range | 0°C to +50°C |
Resolution | 0.1mV |
Supply Current | 150µA |
Supply Voltage Range | 7.5V DC to 14V DC |
Temperature Stabilty | 100ppm/°C |
VOLTMETER, LCD, 3.5DIGIT, 200MV FSD | element14 |
OEM 1B 3.5 digit voltmeter,200mV 8mm | RS |
Voltmeter, Lcd, 3.5Digit, 200Mv Fsd | Newark Electronics |
Lascar OEM 1B 3.5 Digit LCD Voltmeter | Rapid Electronics |
Voltmeter, LED, Voltmeter Meter Type, LED, 0.31 in., 5 VDC (Typ.), 0 to degC | Lascar Electronics OEM 1B | RS Americas |
Where can I find additional details, specifications and documents for a OEM 1B?
Additional datasheets, footprints and schematics for OEM 1B are listed on our Part Details page. You can also find images and similar parts to OEM 1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OEM 1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OEM 1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OEM 1B fall under?
The OEM 1B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to OEM 1B when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OEM 1B you can contact the distributor directly for product support, shipping queries etc.
Is the OEM 1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OEM 1B have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for OEM 1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OEM 1B often in real-time on the comparison pages.
What if I can't find stock of OEM 1B?
You can fill out our help required form which you can use to request a quote for OEM 1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.