Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$713.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$713.25
|
No stock
|
Buy Now |
No. of Data Channels | 16 |
---|---|
No. of Clock Inputs | - |
Data Memory Size | 4Mbit |
Frequency | 100MHz |
Power Consumption | 2W |
External Height | 130mm |
External Width | 100mm |
External Depth | 30mm |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bandwidth | 75MHz |
Display Reading | 7-segment |
Input Voltage Max | 6V |
Input Voltage Min | -6V |
Memory Capacity | 128 kbit per channel |
No. of Channels | 16Channels |
LOGIC ANALYZER, 16 CHANNEL, 75MHZ | Farnell |
Where can I find additional details, specifications and documents for a ODM-16128U?
Additional datasheets, footprints and schematics for ODM-16128U are listed on our Part Details page. You can also find images and similar parts to ODM-16128U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ODM-16128U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ODM-16128U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ODM-16128U fall under?
The ODM-16128U is listed under Test Equipment > Testers Detectors & Calibration > Logic Analysers.
Can I view similar or alternative parts?
You can view similar parts to ODM-16128U when available in the Logic Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ODM-16128U you can contact the distributor directly for product support, shipping queries etc.
Is the ODM-16128U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ODM-16128U have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ODM-16128U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ODM-16128U often in real-time on the comparison pages.
What if I can't find stock of ODM-16128U?
You can fill out our help required form which you can use to request a quote for ODM-16128U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.