Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Voltage Rating VAC | 230VAC |
Voltage Rating V DC | - |
Current Rating | 65A |
No. of Poles | - |
Overload Current | - |
Insulation Voltage | - |
Where can I find additional details, specifications and documents for a OD1365?
Additional datasheets, footprints and schematics for OD1365 are listed on our Part Details page. You can also find images and similar parts to OD1365 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OD1365 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OD1365 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OD1365 fall under?
The OD1365 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to OD1365 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OD1365 you can contact the distributor directly for product support, shipping queries etc.
Is the OD1365 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OD1365 have stock available?
There is no stock from authorised distributors for OD1365.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OD1365 often in real-time on the comparison pages.
What if I can't find stock of OD1365?
You can fill out our help required form which you can use to request a quote for OD1365 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.