Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Ultra Violet |
---|---|
LED Mounting | SMD |
LED Case Size | - |
Forward Current If | 20mA |
Forward Voltage | 3.2V |
Wavelength Typ | 411nm |
Luminous Intensity | - |
Viewing Angle | - |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Current If Max | 20mA |
LED / Lamp Size | 3mm x 2mm |
LED Type | Standard |
Length | 3mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Power | 11mW |
Power Rating | 11mW |
Supply Current | 20mA |
Supply Voltage Range | 3.2V to 4.5V |
Led, Ultra Violet, 411Nm | Newark Electronics |
LED, SMD, CERAMIC, UV 411NM | element14 |
Where can I find additional details, specifications and documents for a OCU 400 411 OS?
Additional datasheets, footprints and schematics for OCU 400 411 OS are listed on our Part Details page. You can also find images and similar parts to OCU 400 411 OS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OCU 400 411 OS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OCU 400 411 OS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OCU 400 411 OS fall under?
The OCU 400 411 OS is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to OCU 400 411 OS when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OCU 400 411 OS you can contact the distributor directly for product support, shipping queries etc.
Is the OCU 400 411 OS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OCU 400 411 OS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OCU 400 411 OS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OCU 400 411 OS often in real-time on the comparison pages.
What if I can't find stock of OCU 400 411 OS?
You can fill out our help required form which you can use to request a quote for OCU 400 411 OS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.