Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5kV |
CTR Min | 60% |
Collector Emitter Voltage V(br)ceo | 60V |
RoHS Compliant | Yes |
Optocoupler, Transistor, 5000Vrms, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a OCP-PCT114/E-TR?
Additional datasheets, footprints and schematics for OCP-PCT114/E-TR are listed on our Part Details page. You can also find images and similar parts to OCP-PCT114/E-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OCP-PCT114/E-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OCP-PCT114/E-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OCP-PCT114/E-TR fall under?
The OCP-PCT114/E-TR is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to OCP-PCT114/E-TR when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OCP-PCT114/E-TR you can contact the distributor directly for product support, shipping queries etc.
Is the OCP-PCT114/E-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OCP-PCT114/E-TR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OCP-PCT114/E-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OCP-PCT114/E-TR often in real-time on the comparison pages.
What if I can't find stock of OCP-PCT114/E-TR?
You can fill out our help required form which you can use to request a quote for OCP-PCT114/E-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.