Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | SMD |
LED Case Size | - |
Forward Current If | 20mA |
Forward Voltage | 3.2V |
Wavelength Typ | 545nm |
Luminous Intensity | 850mcd |
Viewing Angle | 120° |
Lens Shape | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Led, Green, 850Mcd, 545Nm | Newark Electronics |
LED, GREEN, 850MCD, SMD | Farnell |
Where can I find additional details, specifications and documents for a OCL-400 GE545-XD-T?
Additional datasheets, footprints and schematics for OCL-400 GE545-XD-T are listed on our Part Details page. You can also find images and similar parts to OCL-400 GE545-XD-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OCL-400 GE545-XD-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OCL-400 GE545-XD-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OCL-400 GE545-XD-T fall under?
The OCL-400 GE545-XD-T is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to OCL-400 GE545-XD-T when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OCL-400 GE545-XD-T you can contact the distributor directly for product support, shipping queries etc.
Is the OCL-400 GE545-XD-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OCL-400 GE545-XD-T have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for OCL-400 GE545-XD-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OCL-400 GE545-XD-T often in real-time on the comparison pages.
What if I can't find stock of OCL-400 GE545-XD-T?
You can fill out our help required form which you can use to request a quote for OCL-400 GE545-XD-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.