Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.63
|
No stock
|
Buy Now |
Viewing Angle | 120° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 350mA |
Forward Voltage VF Max | - |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 875nm |
Radiant Intensity | 30mW/Sr |
INFRARED EMITTER, 880 NM, SMD | Farnell |
Where can I find additional details, specifications and documents for a OCL-440-880-X-T?
Additional datasheets, footprints and schematics for OCL-440-880-X-T are listed on our Part Details page. You can also find images and similar parts to OCL-440-880-X-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OCL-440-880-X-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OCL-440-880-X-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OCL-440-880-X-T fall under?
The OCL-440-880-X-T is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OCL-440-880-X-T when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OCL-440-880-X-T you can contact the distributor directly for product support, shipping queries etc.
Is the OCL-440-880-X-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OCL-440-880-X-T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for OCL-440-880-X-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OCL-440-880-X-T often in real-time on the comparison pages.
What if I can't find stock of OCL-440-880-X-T?
You can fill out our help required form which you can use to request a quote for OCL-440-880-X-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.