Status: | Unknown |
---|---|
Series: | OC25 Series |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Contact Configuration | DPST |
Product Range | OC25 Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Screw |
Contact Current Max | 25A |
Contact Voltage AC Nom | 690V |
Contact Voltage DC Nom | - |
Angle of Throw | 90° |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a OC25G02KNBN00NB2?
Additional datasheets, footprints and schematics for OC25G02KNBN00NB2 are listed on our Part Details page. You can also find images and similar parts to OC25G02KNBN00NB2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OC25G02KNBN00NB2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OC25G02KNBN00NB2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OC25G02KNBN00NB2 fall under?
The OC25G02KNBN00NB2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to OC25G02KNBN00NB2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OC25G02KNBN00NB2 you can contact the distributor directly for product support, shipping queries etc.
Is the OC25G02KNBN00NB2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OC25G02KNBN00NB2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for OC25G02KNBN00NB2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OC25G02KNBN00NB2 often in real-time on the comparison pages.
What if I can't find stock of OC25G02KNBN00NB2?
You can fill out our help required form which you can use to request a quote for OC25G02KNBN00NB2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.