Status: | Unknown |
---|---|
Series: | OC10 Series |
RoHS: | Unknown |
No distributors results available
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST |
Product Range | OC10 Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 500V |
Contact Voltage DC Nom | - |
Angle of Throw | 90° |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a OC10G01KNBN00NB1?
Additional datasheets, footprints and schematics for OC10G01KNBN00NB1 are listed on our Part Details page. You can also find images and similar parts to OC10G01KNBN00NB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OC10G01KNBN00NB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OC10G01KNBN00NB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OC10G01KNBN00NB1 fall under?
The OC10G01KNBN00NB1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to OC10G01KNBN00NB1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OC10G01KNBN00NB1 you can contact the distributor directly for product support, shipping queries etc.
Is the OC10G01KNBN00NB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OC10G01KNBN00NB1 have stock available?
There is no stock from authorised distributors for OC10G01KNBN00NB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OC10G01KNBN00NB1 often in real-time on the comparison pages.
What if I can't find stock of OC10G01KNBN00NB1?
You can fill out our help required form which you can use to request a quote for OC10G01KNBN00NB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.