Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensing Range Max | 600mm |
---|---|
Sensing Method | Background Suppression |
Sensor Output | NPN / PNP |
Connection Method | M12 Connector |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
RoHS Compliant | Yes |
Photoelectric Sensor, 600Mm, Npn/Pnp | Newark Electronics |
Sensor, Photoelectric | Carlton-Bates |
Where can I find additional details, specifications and documents for a OBT600-R200-2EP-IO-V1-L?
Additional datasheets, footprints and schematics for OBT600-R200-2EP-IO-V1-L are listed on our Part Details page. You can also find images and similar parts to OBT600-R200-2EP-IO-V1-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OBT600-R200-2EP-IO-V1-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OBT600-R200-2EP-IO-V1-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OBT600-R200-2EP-IO-V1-L fall under?
The OBT600-R200-2EP-IO-V1-L is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to OBT600-R200-2EP-IO-V1-L when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OBT600-R200-2EP-IO-V1-L you can contact the distributor directly for product support, shipping queries etc.
Is the OBT600-R200-2EP-IO-V1-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OBT600-R200-2EP-IO-V1-L have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for OBT600-R200-2EP-IO-V1-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OBT600-R200-2EP-IO-V1-L often in real-time on the comparison pages.
What if I can't find stock of OBT600-R200-2EP-IO-V1-L?
You can fill out our help required form which you can use to request a quote for OBT600-R200-2EP-IO-V1-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.