Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensing Range Max | 15m |
---|---|
Sensing Method | Polarized Retroreflective |
Sensor Output | NPN / PNP |
Connection Method | M12 Connector |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
RoHS Compliant | Yes |
Photoelectric Sensor, 15M, Npn/Pnp | Newark Electronics |
Sensor, Photoelectric | Carlton-Bates |
Where can I find additional details, specifications and documents for a OBR15M-R201-2EP-IO-V1?
Additional datasheets, footprints and schematics for OBR15M-R201-2EP-IO-V1 are listed on our Part Details page. You can also find images and similar parts to OBR15M-R201-2EP-IO-V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OBR15M-R201-2EP-IO-V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OBR15M-R201-2EP-IO-V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OBR15M-R201-2EP-IO-V1 fall under?
The OBR15M-R201-2EP-IO-V1 is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to OBR15M-R201-2EP-IO-V1 when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OBR15M-R201-2EP-IO-V1 you can contact the distributor directly for product support, shipping queries etc.
Is the OBR15M-R201-2EP-IO-V1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OBR15M-R201-2EP-IO-V1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for OBR15M-R201-2EP-IO-V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OBR15M-R201-2EP-IO-V1 often in real-time on the comparison pages.
What if I can't find stock of OBR15M-R201-2EP-IO-V1?
You can fill out our help required form which you can use to request a quote for OBR15M-R201-2EP-IO-V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.