OARSXPR025FLF Resistors - Fixed Value by TT Electronics

CURRENT SENSE RESISTOR, 0.025 OHM, 5W, 1%

Status: Unknown
Series: OARS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.70
16,800
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.64
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.57
-
Buy Now

Specifications

Resistance 0.025ohm
Product Range OARS Series
Resistor Case Style SMD
Power Rating 5W
Resistance Tolerance ± 1%
Resistor Element Type Metal Film
Temperature Coefficient ± 40ppm/°C
RoHS Compliant Yes

Alternative Descriptions

.025 OHM 5W 1% | TTI Europe
Res, R025, 1%, 5W, Metal Strip, Smd | Newark Electronics
OARS-XP Series 12x6.35mm 0.025 Ohm 5 W ▒1 % ▒40 ppm/░C Open Air Sense Resistor | Future Electronics
Resistor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OARSXPR025FLF?

Additional datasheets, footprints and schematics for OARSXPR025FLF are listed on our Part Details page. You can also find images and similar parts to OARSXPR025FLF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OARSXPR025FLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OARSXPR025FLF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OARSXPR025FLF fall under?

The OARSXPR025FLF is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to OARSXPR025FLF when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OARSXPR025FLF you can contact the distributor directly for product support, shipping queries etc.

Is the OARSXPR025FLF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for OARSXPR025FLF have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for OARSXPR025FLF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OARSXPR025FLF often in real-time on the comparison pages.

What if I can't find stock of OARSXPR025FLF?

You can fill out our help required form which you can use to request a quote for OARSXPR025FLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay