OARSXPR010FLF Resistors - Fixed Value by TT Electronics

CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%

Status: Unknown
Series: OARS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for Newark
Newark
from US$0.99
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.59
3,600
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.77
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.57
-
Buy Now

Specifications

Resistance 0.01ohm
Product Range OARS Series
Resistor Case Style SMD
Power Rating 5W
Resistance Tolerance ± 1%
Resistor Element Type Metal Film
Temperature Coefficient ± 40ppm/°C
RoHS Compliant Yes

Alternative Descriptions

.01 OHM 5W 1% | TTI Europe
Current Sense Resistor, 0.01 Ohm, 5W, 1% | Newark Electronics
OARS-XP Series 12x6.35mm 0.01 Ohm 5 W ▒1 % ▒40 ppm/░C Open Air Sense Resistor | Future Electronics
Resistor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OARSXPR010FLF?

Additional datasheets, footprints and schematics for OARSXPR010FLF are listed on our Part Details page. You can also find images and similar parts to OARSXPR010FLF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OARSXPR010FLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OARSXPR010FLF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OARSXPR010FLF fall under?

The OARSXPR010FLF is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to OARSXPR010FLF when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OARSXPR010FLF you can contact the distributor directly for product support, shipping queries etc.

Is the OARSXPR010FLF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for OARSXPR010FLF have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for OARSXPR010FLF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OARSXPR010FLF often in real-time on the comparison pages.

What if I can't find stock of OARSXPR010FLF?

You can fill out our help required form which you can use to request a quote for OARSXPR010FLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay