OARSXPR0025FLF Resistors by TT Electronics

CURRENT SENSE RESISTOR 0.0025 OHM 5W 1%

Status: Unknown
Series: OARS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$2.29
735
in stock
Buy Now
Logo for element14
element14
from US$1.92
833
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.15
735
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.12
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.56
-
Buy Now

Specifications

Resistance 0.0025ohm
Product Range OARS Series
Resistor Case Style SMD
Power Rating 5W
Resistance Tolerance ± 1%
Resistor Element Type Metal Film
Temperature Coefficient ± 240ppm/°C

Alternative Descriptions

CURRENT SENSE RESISTOR, 0.0025 OHM, 5W, 1% | element14
Current Sense Resistor, 0.0025 Ohm, 5W, 1% | Newark Electronics
OARS-XP Series 12x6.35mm 0.0025 Ohm 5 W ▒1 % ▒240 ppm/░C Open Air Sense Resistor | Future Electronics
.0025 OHM 5W 1% | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OARSXPR0025FLF?

Additional datasheets, footprints and schematics for OARSXPR0025FLF are listed on our Part Details page. You can also find images and similar parts to OARSXPR0025FLF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OARSXPR0025FLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OARSXPR0025FLF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OARSXPR0025FLF fall under?

The OARSXPR0025FLF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to OARSXPR0025FLF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OARSXPR0025FLF you can contact the distributor directly for product support, shipping queries etc.

Is the OARSXPR0025FLF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OARSXPR0025FLF have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for OARSXPR0025FLF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OARSXPR0025FLF often in real-time on the comparison pages.

What if I can't find stock of OARSXPR0025FLF?

You can fill out our help required form which you can use to request a quote for OARSXPR0025FLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay