Status: | Unknown |
---|---|
Series: | OAR Series |
RoHS: | Unknown |
Resistance | 0.001ohm |
---|---|
Product Range | OAR Series |
Resistor Case Style | SMD |
Power Rating | 5W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Current Sense |
Temperature Coefficient | ± 240ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Resistor Mounting | Surface Mount Device |
.001 OHM 5W 1% | TTI Europe |
Res, R001, 1%, 5W, Current Sense, Smd | Newark Electronics |
OARS-XP Series 12x6.35mm 0.001 Ohm 5 W â–’1 % â–’240 ppm/â–‘C Open Air Sense Resistor | Future Electronics |
Resistor | RS Americas |
CURRENT SENSE RES, 0R001, 1%, 5 W, SMD | Farnell |
Where can I find additional details, specifications and documents for a OARSXPR001FLF?
Additional datasheets, footprints and schematics for OARSXPR001FLF are listed on our Part Details page. You can also find images and similar parts to OARSXPR001FLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OARSXPR001FLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OARSXPR001FLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OARSXPR001FLF fall under?
The OARSXPR001FLF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to OARSXPR001FLF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OARSXPR001FLF you can contact the distributor directly for product support, shipping queries etc.
Is the OARSXPR001FLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OARSXPR001FLF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for OARSXPR001FLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OARSXPR001FLF often in real-time on the comparison pages.
What if I can't find stock of OARSXPR001FLF?
You can fill out our help required form which you can use to request a quote for OARSXPR001FLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.