Status: | Unknown |
---|---|
Series: | OARS Series |
RoHS: | Compliant |
Resistance | 0.03ohm |
---|---|
Product Range | OARS Series |
Resistor Case Style | SMD |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Element Type | Metal Strip |
Temperature Coefficient | ± 40ppm/°C |
RoHS Compliant | Yes |
Resistor | RS Americas |
Current Sense Resistor, 0.03 Ohm, 2W, 1% | Newark Electronics |
RES 0.03 OHM 1% 2W STRIP | Future Electronics |
Where can I find additional details, specifications and documents for a OARS1R030FLF?
Additional datasheets, footprints and schematics for OARS1R030FLF are listed on our Part Details page. You can also find images and similar parts to OARS1R030FLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OARS1R030FLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OARS1R030FLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OARS1R030FLF fall under?
The OARS1R030FLF is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to OARS1R030FLF when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OARS1R030FLF you can contact the distributor directly for product support, shipping queries etc.
Is the OARS1R030FLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OARS1R030FLF have stock available?
Authorised distributors including RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for OARS1R030FLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OARS1R030FLF often in real-time on the comparison pages.
What if I can't find stock of OARS1R030FLF?
You can fill out our help required form which you can use to request a quote for OARS1R030FLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.