Status: | Unknown |
---|---|
Series: | OAR Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
TTI Europe
from US$0.86
|
124,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
9,550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.27
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
-
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
element14
from US$0.72
|
-
|
Buy Now |
Resistance | 0.1ohm |
---|---|
Product Range | OAR Series |
Resistor Case Style | Open Element |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Current Sense |
Temperature Coefficient | ± 20ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Resistor Mounting | Surface Mount Device |
.1 OHM 3W 1% | TTI Europe |
Resistor: wire-wound | Transfer Multisort Elektronik |
Current Sense Resistor, 0.1 Ohm, 3W, 1% | Newark Electronics |
OAR Series 11.43x1.65mm 0.1 Ohm 3 W â–’1 % â–’20 ppm/â–‘C Current Sense Resistor | Future Electronics |
Resistor | RS Americas |
CURRENT SENSE RES, 0R1, 1%, 3 W, OPEN | element14 |
Where can I find additional details, specifications and documents for a OAR3R100FLF?
Additional datasheets, footprints and schematics for OAR3R100FLF are listed on our Part Details page. You can also find images and similar parts to OAR3R100FLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OAR3R100FLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OAR3R100FLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OAR3R100FLF fall under?
The OAR3R100FLF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to OAR3R100FLF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OAR3R100FLF you can contact the distributor directly for product support, shipping queries etc.
Is the OAR3R100FLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OAR3R100FLF have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for OAR3R100FLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OAR3R100FLF often in real-time on the comparison pages.
What if I can't find stock of OAR3R100FLF?
You can fill out our help required form which you can use to request a quote for OAR3R100FLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.