Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Current Rating | 3A |
---|---|
Accessory Type | AC Output Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
No. of Analog Inputs | 1 |
RoHS Compliant | Yes |
TYCO P&B I/O MODULE | Relay Specialties |
Relay, Slim Output AC MOD,3A,120VAC-5V DC IP | TE Connectivity OACM-U | RS Americas |
OACM-U = SLIM PCB MONT,3A,120VAC-DC I/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | P&b Ssr Slim Output Ac Module | Part Number: OACM-U | Internal Number: 3-1393028-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a OACM-U?
Additional datasheets, footprints and schematics for OACM-U are listed on our Part Details page. You can also find images and similar parts to OACM-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OACM-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OACM-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OACM-U fall under?
The OACM-U is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to OACM-U when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OACM-U you can contact the distributor directly for product support, shipping queries etc.
Is the OACM-U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OACM-U have stock available?
Authorised distributors including Relay Specialties, RS Americas, element14 and TE Store have stock available or on a lead time for OACM-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OACM-U often in real-time on the comparison pages.
What if I can't find stock of OACM-U?
You can fill out our help required form which you can use to request a quote for OACM-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.